EN
  • EN
  • DE

AT24C128B-PU

Part No AT24C128B-PU
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT I2C 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C128
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565178-AT24C128B-PU
Ultra Librarian 3D Model Ultra Librarian AT24C128B-PU CAD Model

Description

Microchip Technology's AT24C128B-PU EEPROM

The AT24C128B-PU is a high-performance, 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the industry-leading Microchip Technology. This integrated circuit is designed to provide flexible, non-volatile storage solutions for advanced microcontroller-based systems. Its 128K capacity is organized as 16,384 words of 8 bits each, making it ideal for storing configurations, settings, and other data that must be preserved across power cycles.

This EEPROM is notable for its low-power consumption and wide voltage range, operating between 1.8V to 5.5V. This makes the AT24C128B-PU suitable for a variety of applications that require data retention without a constant power supply. Additionally, it is optimized for use in many industrial and commercial applications, including smart cards, medical devices, and IoT products, thanks to its robustness and reliability.

The AT24C128B-PU features a bidirectional, serial interface that adheres to the I²C (Two-Wire) protocol, allowing for easy integration into existing systems with minimal pin usage. The device supports a 400kHz clock frequency, enabling fast data transfer rates suitable for performance-critical applications.

One of the key advantages of the AT24C128B-PU is its endurance, with a write cycle endurance of 1 million cycles per byte and a data retention period of 100 years. This durability ensures the reliability of the EEPROM over a long lifespan, even under frequent write operations.

For ease of implementation, the AT24C128B-PU comes in a DIP (Dual In-line Package) form factor, which is widely used and preferred for prototyping and small-scale production due to its through-hole mounting design. This allows for simple soldering and replacement, which is particularly valuable in educational settings and development environments.

Overall, the AT24C128B-PU from Microchip Technology represents a compact, reliable, and versatile memory solution that meets the demands of modern electronic devices and systems. Its combination of high endurance, low power consumption, and wide voltage range makes it an excellent choice for a multitude of applications that require dependable storage capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1766 $58.8300
120+ $0.9655 $115.8600
190+ $0.9353 $177.7070
260+ $0.9052 $235.3520
335+ $0.8750 $293.1250
445+ $0.7845 $349.1025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess