EN
  • EN
  • DE

AT24C164-10SI-1.8

Part No AT24C164-10SI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8SOIC / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C164
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565185-AT24C164-10SI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C164-10SI-1.8 CAD Model

Description

Microchip Technology AT24C164-10SI-1.8 EEPROM

The AT24C164-10SI-1.8 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed to provide efficient non-volatile data storage. This EEPROM device operates on a power supply voltage range of 1.8V to 5.5V, making it suitable for various low-power and standard applications.

Featuring an organized 16,384 bits (2048 bytes) of memory, the AT24C164-10SI-1.8 is capable of both random and sequential read/write operations, providing versatile data management. It has a fast write cycle time of 5 ms max, ensuring quick data storage and retrieval, which is critical for high-speed microcontroller-based systems.

This particular model is available in an SOIC (Small Outline Integrated Circuit) package, which is widely used for its compact footprint and suitability for surface-mount technology (SMT). The '10SI' in the product name indicates the package type and operating temperature range, which is from -40°C to +85°C, making it reliable for industrial applications that may be subjected to extreme conditions.

The AT24C164-10SI-1.8 supports a two-wire serial interface and is fully I2C compatible, allowing for easy integration into existing systems with minimal additional components. The device also features a write protect pin to prevent inadvertent writes, ensuring the integrity of the data stored within.

Microchip Technology's focus on reliability is evident in the AT24C164-10SI-1.8's design, which includes hardware and software data protection schemes. The EEPROM has over one million write cycles and a data retention period of over 100 years, demonstrating its suitability for applications that require long-term data storage without power.

Overall, the AT24C164-10SI-1.8 from Microchip Technology is a robust and reliable EEPROM solution that offers a combination of high-density storage, low-power operation, and a user-friendly interface, making it an excellent choice for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0554 $58.0470
135+ $0.8660 $116.9100
210+ $0.8389 $176.1690
285+ $0.8119 $231.3915
370+ $0.7849 $290.4130
495+ $0.7036 $348.2820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
In Stock: 110 pieces Factory Stock: 11 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess