EN
  • EN
  • DE

AT24C16A-10TU-2.7

Part No AT24C16A-10TU-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C16
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565189-AT24C16A-10TU-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C16A-10TU-2.7 CAD Model

Description

The AT24C16A-10TU-2.7 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This compact, serial interface EEPROM is designed for optimal data storage solutions, providing robust and reliable non-volatile memory storage.

Key Features:

  • Memory Size: The device boasts a 16-Kbit (2,048 x 8) memory size, allowing for ample storage of configuration data, calibration coefficients, device identification, and user-specific information.
  • Operating Voltage: The AT24C16A-10TU-2.7 operates within a voltage range of 2.7V to 5.5V, making it suitable for various low-power applications.
  • Communication Interface: It employs a Two-wire Serial Interface (I²C) which is known for its simplicity and efficiency, facilitating easy integration into existing systems with minimal pin count.
  • Write Protect: A write protect feature is included to prevent inadvertent writes to the memory, thereby safeguarding stored data.
  • Speed: This EEPROM supports a clock frequency of up to 400 kHz (Fast-mode), ensuring high-speed data transfer.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: It comes in a compact 8-lead JEDEC SOIC package, which is suitable for space-constrained applications.

Applications:

The AT24C16A-10TU-2.7 is versatile and can be used across a wide array of applications. It is particularly well-suited for dynamic data storage requirements in industrial, automotive, and consumer electronics. Examples include:

  • Smart cards
  • Portable devices
  • Medical devices
  • Networking equipment
  • Home appliances

Conclusion:

With its robust design, versatile features, and reliable performance, the Microchip Technology AT24C16A-10TU-2.7 EEPROM is an excellent choice for designers and engineers looking for a secure and efficient data storage solution. Its compatibility with the I²C bus protocol and wide operating voltage range makes it a flexible and convenient option for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6693 $50.1975
185+ $0.5492 $101.6020
285+ $0.5320 $151.6200
390+ $0.5149 $200.8110
505+ $0.4977 $251.3385
675+ $0.4462 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess