EN
  • EN
  • DE

AT24C256-10PI-1.8

Part No AT24C256-10PI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C256
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565198-AT24C256-10PI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C256-10PI-1.8 CAD Model

Description

Product Overview: AT24C256-10PI-1.8

The AT24C256-10PI-1.8 is a high-performance, 256-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device is specifically designed to cater to a wide array of advanced applications that require a reliable and durable non-volatile memory solution. With its I²C-compatible (2-wire) serial interface, it offers a simple and efficient way to extend the memory capabilities of microcontroller-based systems.

Operating at a voltage range of 1.8V to 5.5V, the AT24C256-10PI-1.8 is suitable for low-power and low-voltage applications. It boasts a fast write cycle time of up to 5 ms, ensuring quick data storage and a high level of performance for time-sensitive operations. The device's 10 MHz clock frequency further enhances its speed, making it a great choice for high-speed data acquisition and processing tasks.

The AT24C256-10PI-1.8 comes in a robust PDIP (Plastic Dual In-line Package) format, which ensures easy integration into a variety of circuit boards and systems. The industrial temperature range from -40°C to +85°C makes this EEPROM module reliable in extreme environments, suitable for outdoor applications, and industrial-grade projects.

Key features of the AT24C256-10PI-1.8 include:

  • 256-Kbit (32,768 x 8) Memory Capacity: Ample storage for configuration parameters, calibration data, and application-specific information.
  • Low-voltage Operation: Compatibility with modern low-power devices and battery-operated applications.
  • Write Protect Pin: Provides hardware data protection to prevent accidental overwrites or data corruption.
  • High Reliability: Rated for 1 million write cycles and 100-year data retention, ensuring long-term data integrity.
  • Lead-free and RoHS Compliant: Adheres to environmental regulations and is suitable for use in eco-friendly products.

Whether you're designing consumer electronics, industrial control systems, or sophisticated IoT devices, the AT24C256-10PI-1.8 from Microchip Technology is an excellent choice for your non-volatile memory needs. Its combination of capacity, speed, and durability makes it a versatile component for innovative and demanding applications.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess