EN
  • EN
  • DE

AP2146MPG-13

Part No AP2146MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SWITCH .5A DUAL 8MSOP / Hi Side Dual 5.5V 0.8A 8-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches Load Drivers
Packaging Reel
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed) Over Temperature Reverse Current UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Exposed Pad
Manufacturer Device Package 8-MSOP-EP
Catalog USB Switch
Win Source Part Number 078361-AP2146MPG-13
Popularity Medium
Supply and Demand Status Balance
Family Name AP2146
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP2146MPG-13 CAD Model

Description

Product Overview: AP2146MPG-13

The AP2146MPG-13 is a high-performance, dual-channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This compact device is essential for systems that require power distribution and overcurrent protection for sensitive electronics. It is commonly used in a variety of applications, including laptops, desktops, USB hubs, and peripheral power management.

Key Features

  • Current Limiting: The device offers precise current limiting to protect the host device and the USB port from overcurrent conditions. This is crucial for preventing damage to connected devices during fault conditions.
  • Dual Channels: It features two independent channels, allowing for control of two separate USB ports or other devices, which adds flexibility to the power management design.
  • Fast Response Time: The AP2146MPG-13 is designed with a fast response time to fault conditions, which helps in protecting devices by quickly disabling the output when an overcurrent event is detected.
  • Thermal Shutdown Protection: Incorporated thermal shutdown protection ensures that the device and connected components are safeguarded from damage due to excessive heat.
  • Controlled Rise Time: The power switch provides a controlled rise time, reducing the likelihood of voltage spikes that could be harmful to sensitive electronics.
  • Low Standby Current: An important feature for battery-powered applications, the AP2146MPG-13 has a low standby current, which helps in conserving battery life.

Product Specifications

The AP2146MPG-13 is offered in a SOT-26 package, which is suitable for space-constrained applications. It operates over a voltage range of 2.7V to 5.5V, making it compatible with standard USB power specifications. The device has a continuous output current of 0.5A per channel, which meets the requirements of most USB peripherals.

Applications

Its robust design and protection features make the AP2146MPG-13 an ideal solution for USB power distribution and overcurrent protection in consumer electronics, communication devices, and portable applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0289 $51.4450
120+ $0.8442 $101.3040
185+ $0.8179 $151.3115
255+ $0.7915 $201.8325
330+ $0.7651 $252.4830
440+ $0.6860 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,067 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess