EN
  • EN
  • DE

AT24C256C-SSHM-T

Part No AT24C256C-SSHM-T
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182025-AT24C256C-SSHM-T
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C256C-SSHM-T CAD Model

Description

Microchip Technology AT24C256C-SSHM-T EEPROM

The AT24C256C-SSHM-T is a high-performance, 256Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile data storage solution for advanced applications in various electronic systems.

Key Features

  • Memory Size: 256Kb (32,768 x 8-bit) providing ample space for firmware storage, device configuration, or data logging.
  • Interface: I2C (2-wire) serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin usage.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol speeds, offering versatility for different system requirements.
  • Voltage Range: Operates across a wide voltage range from 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Cycle Time: 5 ms max write cycle time, ensuring quick data storage and efficient system performance.
  • Endurance: Rated for 1 million write cycles, guaranteeing a long operational lifespan for applications with frequent data updates.
  • Data Retention: 100 years of data retention, providing a reliable storage solution over an extended period.
  • Packaging: Available in an 8-lead SOIC package, which is widely used and easy to solder for prototyping and production.

Applications

The AT24C256C-SSHM-T is versatile enough to be used in a wide array of applications, including:

  • Industrial and automotive systems where long-term data retention is critical.
  • Consumer electronics that require configuration parameters to be stored persistently.
  • Medical devices where calibration data or usage logs need to be maintained securely.
  • Portable devices where power efficiency and small form factor are essential.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT24C256C-SSHM-T EEPROM is a testament to this, offering robust performance and durability for critical data storage needs. Additionally, Microchip provides extensive technical support and documentation, making the integration of the AT24C256C-SSHM-T into your design as seamless as possible.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess