EN
  • EN
  • DE

AT24C256W-10SU-1.8

Part No AT24C256W-10SU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kbit I2C 400 kHz 900 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C256
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565204-AT24C256W-10SU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C256W-10SU-1.8 CAD Model

Description

Product Overview: AT24C256W-10SU-1.8

The AT24C256W-10SU-1.8 is a high-performance, 256Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This EEPROM device is ideal for advanced, flexible non-volatile memory storage in a wide range of electronic applications.

Key Features

  • Memory Size: The device boasts a large 256-kilobit storage capacity, enabling substantial data retention for user applications.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power devices.
  • Communication Interface: The AT24C256W-10SU-1.8 communicates via a two-wire serial I2C bus, ensuring compatibility with most microcontrollers and easy integration into existing systems.
  • Write Protect: It features a hardware write-protect pin to prevent inadvertent write operations or data corruption.
  • Speed: With a 10ms max write time, the device provides efficient write operations, enhancing overall system performance.
  • Package: The EEPROM is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted design requirements.

Applications

The AT24C256W-10SU-1.8 is versatile and can be used in a multitude of applications that require reliable data storage and retrieval without power. Some common applications include:

  • Smart cards
  • Industrial and medical instruments
  • Consumer electronics
  • Automotive systems
  • Portable devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT24C256W-10SU-1.8 EEPROM is designed to meet the rigorous demands of modern electronic devices. Additionally, Microchip provides comprehensive technical support and documentation, simplifying the design process and helping to bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess