EN
  • EN
  • DE

AT24C32C-PU

Part No AT24C32C-PU
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT I2C 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C32
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565212-AT24C32C-PU
Ultra Librarian 3D Model Ultra Librarian AT24C32C-PU CAD Model

Description

Microchip Technology's AT24C32C-PU EEPROM

The AT24C32C-PU is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a flexible and reliable storage solution for a wide range of applications, from industrial and automotive systems to consumer electronics and Internet of Things (IoT) devices.

Designed with longevity and durability in mind, the AT24C32C-PU ensures data integrity with a memory organization of 4,096 pages, each containing 8 bytes. The device operates across a voltage range of 1.7V to 5.5V, making it suitable for various operating environments and allowing for easy integration with other components in a system.

One of the key features of this EEPROM is its I²C-compatible (2-wire) serial interface, which facilitates simple and efficient communication with microcontrollers and other digital devices. The AT24C32C-PU supports a bidirectional data transfer protocol, which helps to minimize complexity and enhance data throughput.

The AT24C32C-PU also boasts a robust suite of protection mechanisms to safeguard your data. It includes a write protect feature that prevents accidental data overwrites and ensures the integrity of the stored information. Additionally, its high endurance allows for up to one million write cycles, with a data retention period of over 100 years, ensuring the longevity of the data stored within.

Microchip Technology's commitment to quality is evident in the AT24C32C-PU's design, which is tested rigorously to meet stringent industry standards. The device is available in a standard DIP (Dual In-line Package), making it easy to handle for prototyping and suitable for through-hole PCB mounting, which is preferred in various robust applications.

Whether you're developing a sophisticated industrial control system or a compact consumer gadget, the AT24C32C-PU from Microchip Technology offers a dependable and efficient solution for your non-volatile memory needs. Its combination of high capacity, low power consumption, and strong data protection features make it an excellent choice for designers and engineers looking to enhance their products with reliable data storage capabilities.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5912 $50.2520
210+ $0.4851 $101.8710
320+ $0.4700 $150.4000
440+ $0.4548 $200.1120
570+ $0.4397 $250.6290
765+ $0.3942 $301.5630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess