EN
  • EN
  • DE

AT24C32N-SI18

Part No AT24C32N-SI18
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046327-AT24C32N-SI18
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C32N-SI18 CAD Model

Description

Microchip Technology's AT24C32N-SI18 EEPROM

The AT24C32N-SI18 is a high-performance, 32-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This integrated circuit is designed to provide reliable data storage with a robust set of features, making it an ideal choice for a wide array of applications that require non-volatile memory storage.

Key Features:

  • Memory Size: The AT24C32N-SI18 offers 32Kbits of memory, organized as 4,096 words of 8 bits each, providing ample space for calibration data, device configuration, and ID storage.
  • Interface: This device communicates via a two-wire serial interface (I²C protocol), ensuring compatibility with most microcontrollers and allowing for easy integration into existing designs.
  • Operating Voltage: It operates across a wide voltage range of 1.8V to 5.5V, accommodating various system power requirements and ensuring flexibility in different application environments.
  • Write Protect: A hardware write-protect feature is included to prevent inadvertent writes, which can be crucial for preserving the integrity of the stored data.
  • Temperature Range: The EEPROM is operational over an industrial temperature range of -40°C to +85°C, making it suitable for demanding environments.
  • Endurance: The AT24C32N-SI18 boasts a high write endurance with 1 million write cycles and a data retention period of 100 years, ensuring the longevity and durability of your data storage.

Applications:

With its robust design and flexible features, the AT24C32N-SI18 is perfect for use in a variety of applications, including but not limited to:

  • Portable consumer devices
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart card applications

In summary, the Microchip Technology AT24C32N-SI18 EEPROM is a reliable and versatile memory solution that offers high performance, broad compatibility, and ease of integration, making it an excellent choice for designers and engineers looking for a dependable non-volatile memory option.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess