EN
  • EN
  • DE

AT24C512C-CUM-T

Part No AT24C512C-CUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT I2C 8DBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-dBGA (2.35x3.73)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFBGA, DSBGA
Case / Package 8-dBGA (2.35x3.73)
Family Name AT24C512C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862029-AT24C512C-CUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C512C-CUM-T CAD Model

Description

Microchip Technology's AT24C512C-CUM-T EEPROM

The AT24C512C-CUM-T from Microchip Technology is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for advanced electronic systems. This memory component is part of Microchip's extensive EEPROM product line, which is renowned for its reliability and ease of use.

This particular EEPROM device utilizes the popular I²C interface, ensuring compatibility with a wide range of microcontrollers and processors. The I²C interface facilitates simple integration into existing designs, offering a straightforward two-wire serial connection that minimizes the complexity of the communication protocol.

The AT24C512C-CUM-T is designed with a focus on flexibility and endurance. It supports a voltage range of 1.7V to 5.5V, which allows for use in various applications, from low-power handheld devices to more demanding industrial systems. The device is capable of withstanding harsh environments, thanks to its extended temperature range of -40°C to +85°C, making it suitable for outdoor or automotive applications where temperature variations are a concern.

With a memory density of 512 kilobits, the AT24C512C-CUM-T provides ample space for storing configuration parameters, serial numbers, calibration data, and other application-critical information. The EEPROM can be erased and written to over one million times, with a data retention period of over 100 years, ensuring the safety and longevity of the data stored within.

Microchip's commitment to quality is evident in the AT24C512C-CUM-T's design, which includes features such as write protection. This functionality prevents accidental overwrites and data corruption, which is crucial for maintaining data integrity in systems that cannot tolerate any form of data loss.

Available in a compact 8-lead UDFN package, the AT24C512C-CUM-T is an ideal choice for space-constrained applications that require a small footprint without compromising on storage capacity or performance. Whether it's for consumer electronics, medical devices, or industrial control systems, this EEPROM offers a reliable and efficient solution for non-volatile memory storage needs.

In summary, the AT24C512C-CUM-T from Microchip Technology is a versatile and reliable EEPROM that combines high-density storage with a robust feature set, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3182 $51.0004
53+ $1.9021 $100.8113
82+ $1.8426 $151.0932
113+ $1.7832 $201.5016
146+ $1.7238 $251.6748
195+ $1.5454 $301.3530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess