EN
  • EN
  • DE

AT24C64-10TI-2.7

Part No AT24C64-10TI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kbit I2C 400 kHz 900 ns 8-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565229-AT24C64-10TI-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C64-10TI-2.7 CAD Model

Description

The AT24C64-10TI-2.7 is a 64Kb (8,192 x 8) serial electrically erasable and programmable read-only memory (EEPROM) integrated circuit, designed and manufactured by the renowned Microchip Technology. This high-quality memory chip is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and durable non-volatile memory storage is essential.

Featuring a standard two-wire I2C serial interface, the AT24C64 facilitates easy integration into existing designs, providing a seamless communication experience with microcontrollers and processors. The device operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications and compatible with most 3.3V and 5V systems.

Key Features:

  • Memory Size: 64Kb (8,192 x 8)
  • Interface Type: I2C (2-wire serial)
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: TSSOP (Thin Shrink Small Outline Package)
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 Million Write Cycles
  • Data Retention: 100 Years

The AT24C64-10TI-2.7 offers a high-speed write cycle time of only 5 ms, enabling quick data updates and reducing wait times in critical applications. It boasts an impressive endurance of 1 million write cycles and a data retention period of 100 years, ensuring that your data is preserved over extensive periods of time even under harsh conditions.

The device comes in a TSSOP package, which is known for its compact footprint and reliability, making it an excellent choice for space-constrained applications. The operating temperature range of -40°C to +85°C ensures that the EEPROM remains functional in extreme environments, be it the cold of industrial freezers or the heat of automotive engines.

In conclusion, the Microchip Technology AT24C64-10TI-2.7 EEPROM is a versatile, robust, and reliable memory solution that meets the stringent requirements of modern electronic systems, providing a secure and stable platform for your data storage needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1231 $57.8570
1,145+ $0.1011 $115.7595
1,770+ $0.0979 $173.2830
2,440+ $0.0947 $231.0680
3,155+ $0.0916 $288.9980
4,220+ $0.0822 $346.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,296 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess