EN
  • EN
  • DE

AT24CM01-XHD-B

Part No AT24CM01-XHD-B
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 550 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24CM01
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Other Part Number AT24CM01-XHD-B SL901,AT24CM01-XHD-B SL901-ND
Standard Package 100
Win Source Part Number 1317193-AT24CM01-XHD-B
Ultra Librarian 3D Model Ultra Librarian AT24CM01-XHD-B CAD Model

Description

Microchip Technology AT24CM01-XHD-B EEPROM

The AT24CM01-XHD-B is a high-density Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed to provide a reliable and flexible non-volatile data storage solution for a wide range of applications. This particular model offers a substantial amount of storage, with a capacity of 1 Mbit, making it suitable for complex configurations, data logging, and settings that require large amounts of persistent memory.

The device operates across a voltage range of 1.7V to 5.5V, making it versatile for various operating conditions and compatible with many microcontrollers and digital systems. Its I2C-compatible (2-wire) serial interface facilitates simple integration into existing designs, providing an easy way to expand the memory capabilities of an embedded system without significant redesign.

With a maximum clock frequency of 1 MHz, the AT24CM01-XHD-B ensures swift data transfer rates, which is essential for applications that require fast read and write operations. Additionally, its byte-write capability allows for efficient use of memory, as you can update small amounts of data without needing to rewrite the entire memory array.

The EEPROM is packaged in an 8-lead SOIC (Small Outline Integrated Circuit) form factor, which is widely used and recognized in the industry for its ease of soldering and space-saving attributes. This makes the AT24CM01-XHD-B a suitable choice for both prototyping and mass production environments.

Microchip Technology's commitment to quality ensures that the AT24CM01-XHD-B EEPROM is a reliable component for long-term data retention. It is rated for a temperature range of -40°C to +85°C, allowing it to operate effectively in harsh environments. Furthermore, the device has a software write protection mechanism, providing additional data security by preventing unintended writes to the memory array.

Whether you are developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the AT24CM01-XHD-B from Microchip Technology offers the performance and reliability needed to meet your non-volatile memory requirements.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2046 $50.7058
56+ $1.8089 $101.2984
86+ $1.7524 $150.7064
118+ $1.6959 $200.1162
153+ $1.6393 $250.8129
205+ $1.4698 $301.3090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess