EN
  • EN
  • DE

AT24CM02-SSHD-T

Part No AT24CM02-SSHD-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2MBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Memory IC 1 MHz 450 ns
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT24CM02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Part Number 1611-AT24CM02-SSHD-TTRINACTIVE-ND, 1611-AT24CM02-SSHD-TCT-ND, 1611-AT24CM02-SSHD-TTR-ND, 1611-AT24CM02-SSHD-TTRINACTIVEINACTIVE, 1611-AT24CM02-SSHD-TCT, Q12126469B, 1611-AT24CM02-SSHD-TCTINACTIVE, AT24CM02-SSHD-TTR, 1611-AT24CM02-SSHD-TTR, 1611-AT24CM02-SSHD-TDKR, AT24CM02-SSHD-TDKR, AT24CM02-SSHD-TCT, 1611-AT24CM02-SSHD-TDKR-ND, 1611-AT24CM02-SSHD-TDKRINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845543-AT24CM02-SSHD-T
Ultra Librarian 3D Model Ultra Librarian AT24CM02-SSHD-T CAD Model

Description

Microchip Technology AT24CM02-SSHD-T EEPROM

The AT24CM02-SSHD-T is a high-performance, 2-Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This memory module is designed to provide a flexible and reliable storage solution for a wide range of applications, including industrial, automotive, and consumer electronics. With its serial I²C-compatible (2-wire) interface, it ensures easy integration into most designs, offering a simple yet effective way to store configuration settings, calibration data, or user preferences.

Key features of the AT24CM02-SSHD-T include:

  • Large Storage Capacity: With 2 Mbits of memory, this EEPROM provides ample space for data storage, making it suitable for applications that require significant data logging or storage capabilities.
  • Low-power Consumption: Designed for energy efficiency, the AT24CM02-SSHD-T is ideal for battery-operated devices, helping to extend their operational lifespan.
  • High-speed Operation: The device supports a fast I²C bus clock frequency of up to 1 MHz, enabling quick data access and reducing the time required for data retrieval or storage.
  • Wide Voltage Range: Operating within a voltage range of 1.7V to 5.5V, the EEPROM is versatile and can adapt to various power supply conditions, ensuring compatibility with a broad range of host devices.
  • Durability: The EEPROM is rated for a high endurance of one million write cycles and a data retention period of 100 years, ensuring the reliability and longevity of stored data.
  • 8-lead SOIC Package: The device comes in a small-outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

The AT24CM02-SSHD-T is also equipped with a write protect pin to prevent inadvertent writes, which enhances the security and integrity of the data stored within the device. Additionally, with its built-in error correction code (ECC) logic, the EEPROM automatically detects and corrects errors that may occur during data transmission, further ensuring the accuracy and reliability of the data.

Whether you are designing a sophisticated industrial control system, an automotive module, or a consumer gadget, the AT24CM02-SSHD-T from Microchip Technology provides a robust and reliable non-volatile memory solution that you can trust to preserve your critical data.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7265 $52.1710
33+ $3.0577 $100.9041
51+ $2.9621 $151.0671
70+ $2.8666 $200.6620
91+ $2.7710 $252.1610
121+ $2.4844 $300.6124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess