EN
  • EN
  • DE

24LC04B-I/ST

Part No 24LC04B-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K I2C 400KHZ 8TSSOP / 4K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series 24LC04B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812826-24LC04B-I/ST
Ultra Librarian 3D Model Ultra Librarian 24LC04B-I/ST CAD Model

Description

Product Overview: 24LC04B-I/ST

The 24LC04B-I/ST is a high-performance, 4Kb I2C serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for data storage in a wide range of applications. This EEPROM device offers a flexible and reliable solution for data storage in systems that require low-power and low-voltage operation, along with a small form factor.

Key Features

  • Memory Size: 4 Kbit (512 x 8)
  • Interface Type: I2C (2-Wire Serial Interface)
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • Speed: Supports I2C bus speeds up to 400 kHz, enabling fast data transfer.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, ideal for space-constrained applications.
  • Write Protect: Features a hardware write-protect pin for preventing inadvertent writes to the memory array.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention period of over 200 years.
  • Addressing: Cascadable up to eight devices on the same bus for up to 32 Kbits of contiguous EEPROM memory.

Applications

The 24LC04B-I/ST is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Portable devices
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The 24LC04B-I/ST is no exception, and it is backed by Microchip's robust technical support and documentation. This ensures that designers and engineers can integrate the EEPROM into their projects with confidence, benefiting from Microchip's expertise and support throughout the product's lifecycle.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2159 $50.7365
565+ $0.1771 $100.0615
875+ $0.1716 $150.1500
1,205+ $0.1661 $200.1505
1,560+ $0.1605 $250.3800
2,085+ $0.1439 $300.0315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess