EN
  • EN
  • DE

CAT28C256LI15

Part No CAT28C256LI15
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name CAT28C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT28C256LI-15, CAT28C256LI-15-ND
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914722-CAT28C256LI15
Ultra Librarian 3D Model Ultra Librarian CAT28C256LI15 CAD Model

Description

ON Semiconductor CAT28C256LI15 EEPROM

The CAT28C256LI15 is a high-performance 256-kilobit parallel EEPROM produced by ON Semiconductor, designed for a wide range of applications requiring data storage that can be electrically erased and reprogrammed. This integrated circuit is part of ON Semiconductor's extensive EEPROM product line, known for their reliability and durability.

Key Features

  • Memory Size: 256K (32K x 8) offering ample storage for firmware, parameter settings, and small data logging requirements.
  • Interface: Parallel interface allows for simple integration with microcontrollers and other digital circuits, providing fast data access and straightforward programming.
  • Speed: The device boasts a fast access time of 150 ns, facilitating quick read operations which are crucial for high-speed applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High endurance with a minimum of 100,000 program/erase cycles, guaranteeing a long operational life for applications that require frequent data updates.
  • Data Retention: Offers data retention of at least 10 years, providing long-term data storage without the need for power.

Applications

The CAT28C256LI15 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Its robust design and reliability make it an excellent choice for systems that require non-volatile memory to store configurations, calibration data, or any other critical information that must be preserved across power cycles.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The CAT28C256LI15 is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring that each device meets their high standards for performance and reliability.

For engineers and designers looking for a dependable and flexible non-volatile memory solution, the CAT28C256LI15 from ON Semiconductor is an outstanding choice that combines performance, durability, and ease of use.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess