EN
  • EN
  • DE

AT24MAC402-MAHM-T

Part No AT24MAC402-MAHM-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8UDFN  /  EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24MAC402
Other Names AT24MAC402-MAHM-TTR,1611-AT24MAC402-MAHM-TCTINACTIVE,1611-AT24MAC402-MAHM-TDKRINACTIVE,1611-AT24MAC402-MAHM-TTR,AT24MAC402-MAHM-TDKR,1611-AT24MAC402-MAHM-TDKR,1611-AT24MAC402-MAHM-TTRINACTIVE,1611-AT24MAC402-MAHM-TCT,1611-AT24MAC402-MAHM-TDKR,AT24MAC402-MAHM-TCT,1611-AT24MAC402-MAHM-TTR,1611-AT24MAC402-MAHM-TCT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254590-AT24MAC402-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24MAC402-MAHM-T CAD Model

Description

Microchip Technology AT24MAC402-MAHM-T

The AT24MAC402-MAHM-T is a specialized EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a range of features for sophisticated applications that require unique serial numbers or MAC (Media Access Control) addresses. This device is particularly useful for networked equipment where each unit must have a distinct identity for communication purposes.

Key Features:

  • Pre-programmed MAC Address: The device comes with a globally unique 48-bit MAC address, which is pre-programmed by Microchip, saving the cost and hassle of managing MAC address allocation.
  • EEPROM Memory: It includes a 2-Kbit EEPROM for user storage, which can be used to store configuration settings, calibration data, or any other application-specific information.
  • Serial Interface: The AT24MAC402 supports both I²C (up to 1 Mb/s) and SMBus serial interfaces, allowing for easy integration into most microcontroller-based systems.
  • Compatibility: This device is compatible with the existing Microchip EEPROM family, ensuring seamless integration for designers familiar with these products.
  • Security Features: It includes a 128-bit serial number that is unique to each chip, providing an additional layer of security and device authentication.
  • Small Form Factor: The AT24MAC402-MAHM-T comes in an 8-pad UDFN package, which is ideal for space-constrained applications.

Applications:

The AT24MAC402-MAHM-T is suited for a wide range of applications, including:

  • Network equipment such as routers, switches, and network interface cards
  • Consumer electronics that require unique identification for network connectivity
  • Industrial automation systems that utilize network communication
  • Internet of Things (IoT) devices that need to be uniquely identified and authenticated

The integration of the AT24MAC402-MAHM-T into your design ensures reliable device identification and enhances the security of network communication. Microchip Technology's commitment to quality and long-term availability makes this EEPROM an excellent choice for your product development needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0669 $53.3450
115+ $0.8755 $100.6825
180+ $0.8481 $152.6580
245+ $0.8207 $201.0715
320+ $0.7934 $253.8880
425+ $0.7113 $302.3025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess