EN
  • EN
  • DE

MAX4451ESA-T

Part No MAX4451ESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829815-MAX4451ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX4451ESA-T CAD Model

Description

Maxim Integrated MAX4451ESA-T Operational Amplifier

The MAX4451ESA-T is a high-performance operational amplifier designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This operational amplifier is tailored for applications that demand low power consumption and high-speed performance.

The device is housed in an 8-pin NSOIC package, ensuring a compact footprint suitable for space-constrained applications. With its wide supply voltage range from 2.7V to 5.5V, the MAX4451ESA-T offers designers the flexibility to use it in various circuit configurations and with different power supply levels.

One of the standout features of the MAX4451ESA-T is its impressive slew rate of 600 V/µs, which makes it an excellent choice for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs). This fast slew rate, combined with a gain-bandwidth product of 200MHz, allows the amplifier to maintain its performance across a wide frequency spectrum, making it suitable for video processing, telecommunications, and other high-speed signal conditioning applications.

The MAX4451ESA-T also boasts a low differential gain and phase error, which is critical in maintaining signal integrity in video and imaging systems. Furthermore, its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in single-supply operations where headroom is limited.

With a quiescent current of just 5.1mA, the MAX4451ESA-T is an energy-efficient solution for portable and battery-powered devices, where power conservation is of utmost importance. Additionally, its excellent temperature stability and low noise performance make it a reliable choice for precision applications.

In summary, the Maxim Integrated MAX4451ESA-T operational amplifier is a versatile and high-speed component that meets the needs of modern electronic designs requiring low power, high bandwidth, and robust performance. Whether it's for video systems, communication infrastructure, or portable devices, the MAX4451ESA-T is an ideal solution for a wide range of applications.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9575 $62.2375
150+ $0.7866 $117.9900
230+ $0.7611 $175.0530
315+ $0.7369 $232.1235
410+ $0.7126 $292.1660
545+ $0.6387 $348.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess