EN
  • EN
  • DE

AT24MAC602-SSHM-T

Part No AT24MAC602-SSHM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000440-AT24MAC602-SSHM-T
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Voltage - Supply 1.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian AT24MAC602-SSHM-T CAD Model

Description

The AT24MAC602-SSHM-T from Microchip Technology is a 2-kilobit (Kbit) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that uses the I²C serial interface. It has a fast read access time of 550 nanoseconds (ns) and a write access time of 1 millisecond (ms). The AT24MAC602-SSHM-T is packaged in an 8-pin SOIC package and operates in a wide temperature range of -40 degrees Celsius (°C) to +85 °C.

The AT24MAC602-SSHM-T is a versatile EEPROM device that can be used in a variety of applications, including:

Data logging Configuration storage Real-time clock (RTC) backup Security key storage Product calibration Asset tracking The AT24MAC602-SSHM-T is easy to use and requires only a few external components. It can be interfaced to a wide range of microcontrollers and processors using the I²C serial interface.

Here is a more detailed description of some of the key features of the AT24MAC602-SSHM-T:

High performance: The AT24MAC602-SSHM-T has a fast read access time of 550 ns and a write access time of 1 ms. This makes it ideal for applications where data needs to be read or written quickly. Low power consumption: The AT24MAC602-SSHM-T consumes very little power, making it ideal for battery-powered applications. Wide operating voltage range: The AT24MAC602-SSHM-T can operate with a supply voltage of 1.7 to 5.5 volts. This makes it compatible with a wide range of microcontrollers and processors. Endurance: The AT24MAC602-SSHM-T has an endurance of 1 million write/erase cycles. This means that it can be written to or erased 1 million times before it starts to wear out. Data protection: The AT24MAC602-SSHM-T has a number of features that protect data from corruption, including write protection, write verify, and power-down protection. The AT24MAC602-SSHM-T is a reliable and high-performance EEPROM device that is ideal for a wide range of applications. It is easy to use and requires only a few external components.

Here are some examples of how the AT24MAC602-SSHM-T can be used in real-world applications:

In a data logging application, the AT24MAC602-SSHM-T can be used to store sensor data, such as temperature, humidity, or pressure. The data can then be read out by a microcontroller and transmitted to a remote server for analysis. In a configuration storage application, the AT24MAC602-SSHM-T can be used to store the configuration parameters of a device, such as the baud rate, IP address, or network settings. This allows the device to be easily reconfigured without having to change the firmware. In an RTC backup application, the AT24MAC602-SSHM-T can be used to store the time and date settings of the RTC. This allows the RTC to keep track of the time and date even if the power goes out. In a security key storage application, the AT24MAC602-SSHM-T can be used to store security keys, such as encryption keys or authentication tokens. This helps to protect the device from unauthorized access. In a product calibration application, the AT24MAC602-SSHM-T can be used to store the calibration parameters of a product. This allows the product to be calibrated accurately without having to send it back to the manufacturer. In an asset tracking application, the AT24MAC602-SSHM-T can be used to store the unique identifier of an asset. This allows the asset to be tracked throughout its lifecycle. The AT24MAC602-SSHM-T is a versatile and powerful EEPROM device that can be used in a wide range of applications. It is easy to use and requires only a few external components.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9948 $54.7140
125+ $0.8162 $102.0250
190+ $0.7907 $150.2330
265+ $0.7652 $202.7780
340+ $0.7397 $251.4980
455+ $0.6632 $301.7560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess