EN
  • EN
  • DE

W27L02P-90

Part No W27L02P-90
Manufacturer Winbond Electronics
Catalog EPROM
Description 256K X 8 ELECTRIC ALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409765-W27L02P-90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27L02P-90 CAD Model

Description

The Winbond W27L02P-90 is a low-power CMOS Flash memory device organized as 256K x 8 bits. This Flash memory offers non-volatile storage, meaning data is retained even when power is removed. The 'L' in the part number signifies its low-power characteristics, making it suitable for battery-powered or energy-sensitive applications. The '-90' indicates a typical access time of 90ns.

Applications

  • Battery-Powered Devices: Well-suited for portable electronics, remote sensors, and other devices where minimizing power consumption is vital.
  • Embedded Systems: Used for storing firmware, boot code, and configuration data in low-power embedded systems.
  • Industrial Control Systems: Employed in industrial equipment for storing parameters and operating instructions in energy-efficient applications.
  • Wearable Technology: Found in wearable devices for storing program code and user settings while conserving battery life.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for storing firmware and configuration data in power-constrained environments.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life.
  • Fast Access Time: 90ns access time allows for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is off.
  • In-System Programmability: Enables easy firmware updates and modifications without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient updates.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Reliable Data Storage: Provides a robust and dependable solution for storing critical data.
  • Flexibility: In-system programmability enables easy firmware updates and modifications in the field.
  • High Performance: Fast access time ensures rapid data retrieval, optimizing system performance.
  • Ease of Use: Simple programming interface simplifies integration into existing systems.

Additional Details

The W27L02P-90 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It features a sector erase architecture, which allows for selective erasure of memory blocks, improving programming efficiency. The device has a specified endurance of 10,000 erase/write cycles per sector and a data retention time of 10 years. This Flash memory is designed to operate within a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess