EN
  • EN
  • DE

AT25640A-10TU-2.7

Part No AT25640A-10TU-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT SPI 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25640
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565281-AT25640A-10TU-2.7
Ultra Librarian 3D Model Ultra Librarian AT25640A-10TU-2.7 CAD Model

Description

The AT25640A-10TU-2.7 is an SPI serial EEPROM device from the renowned semiconductor manufacturer, Microchip Technology. This product is a part of Microchip's extensive EEPROM product line, which is designed for high-performance data storage and retrieval applications where reliable and efficient non-volatile memory is required.

Key Features

  • Memory Size: The device boasts a 64K (8,192 x 8) bit memory size, providing ample space for data storage requirements in a variety of applications.
  • Write Protection: It includes a hardware write-protect feature to prevent accidental data overwrites and ensure the integrity of the data stored.
  • Operating Voltage: The AT25640A-10TU-2.7 operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power operations and compatible with most microcontroller logic levels.
  • Speed: With a clock frequency of 10MHz, it facilitates swift data transfer, which is essential for applications requiring fast access to stored information.
  • Temperature Range: This device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring stability and functionality in varying environmental conditions.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications due to its small footprint.

Applications

The AT25640A-10TU-2.7 is versatile and can be utilized in a diverse range of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Consumer electronics
  • Smart cards
  • Data logging systems

Conclusion

With its robust design, reliable data retention, and convenient SPI interface, the AT25640A-10TU-2.7 from Microchip Technology is an excellent choice for designers and engineers looking for a high-quality EEPROM solution. Whether it's for complex industrial machines or simple consumer gadgets, this product delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1419 $51.3855
110+ $0.9370 $103.0700
170+ $0.9077 $154.3090
230+ $0.8784 $202.0320
295+ $0.8491 $250.4845
395+ $0.7613 $300.7135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess