EN
  • EN
  • DE

AT28C010-12UM/883

Part No AT28C010-12UM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 30CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Box
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 30-BCPGA
Supplier Device Package 30-CPGA (16.51x13.97)
Base Product Number AT28C010
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565458-AT28C010-12UM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-12UM/883 CAD Model

Description

Microchip Technology AT28C010-12UM/883

The AT28C010-12UM/883 from Microchip Technology is a high-performance, 1-Megabit Parallel EEPROM designed for military and aerospace applications where reliability and durability are paramount. This non-volatile memory device offers a large 1Mb storage capacity, making it ideal for systems that require extensive data logging, firmware storage, or configuration parameters that must be preserved across power cycles.

Constructed with CMOS EEPROM technology, the AT28C010-12UM/883 ensures low power consumption, which is critical for energy-sensitive applications. The device operates at 5V power supply, and its access time of 120ns allows for fast data retrieval, enhancing the performance of the overall system. The EEPROM is organized as 128K x 8 bits, providing flexibility for a wide range of data storage requirements.

One of the key features of the AT28C010-12UM/883 is its endurance. It is rated for a minimum of 10,000 write cycles, ensuring long-term reliability for applications that frequently update stored data. In addition, the data retention is specified for a minimum of 10 years, guaranteeing that data remains intact even without power for extended periods.

The AT28C010-12UM/883 is provided in a 32-lead Ceramic Dual In-line Package (CERDIP), which offers robust physical protection and ensures stable operation under extreme environmental conditions. The military-grade temperature range of -55°C to +125°C allows this device to operate reliably in the most demanding situations, from the cold vacuum of space to the intense heat of engine compartments.

For ease of integration, the device features industry-standard parallel interface, enabling it to be used with a wide variety of microprocessors and microcontrollers. The JEDEC-standard pinout ensures compatibility with other similar EEPROM devices, allowing for flexibility in design and potential replacements.

In summary, the AT28C010-12UM/883 by Microchip Technology is a robust, high-capacity EEPROM that offers fast access times, low power consumption, and exceptional reliability. It is an excellent choice for critical military and aerospace applications that require a durable memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess