EN
  • EN
  • DE
  • IT

AT25640B-SSPD-T

Part No AT25640B-SSPD-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description EEPROM Serial-SPI 64K-bit 8K x 8 5V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 64 kb
Frequency 5 MHz
Interface SPI, Serial
Max Frequency 5 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 7 mA
Number of Pins 8
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1046402-AT25640B-SSPD-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25640B-SSPD-T CAD Model

Description

The AT25640B-SSPD-T is a high-performance, serial electrically-erasable programmable read-only memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device is a perfect solution for applications that require data storage that must survive after power is turned off. With a storage capacity of 64Kb, this EEPROM provides ample space for configuration parameters, serial numbers, calibration data, and any other data that needs to be preserved across power cycles.

Designed with convenience in mind, the AT25640B-SSPD-T supports the industry-standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with a wide range of microcontrollers and processors. The device operates over a broad voltage range from 1.8V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial equipment.

The AT25640B-SSPD-T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its robust design ensures high reliability and long-term data retention of over 100 years, giving designers the confidence that data will be preserved for the life of the product. Additionally, the EEPROM supports a high write endurance of over 1 million write cycles, ensuring that the device can handle frequent data updates without degradation.

Key features of the AT25640B-SSPD-T include:

  • 64Kb SPI Serial EEPROM
  • Operating voltage range: 1.8V to 5.5V
  • High write endurance: 1 million write cycles
  • Long-term data retention: >100 years
  • 8-pin SOIC package
  • Industrial temperature range: -40°C to +85°C

Whether you're developing consumer electronics, automotive systems, IoT devices, or industrial controls, the AT25640B-SSPD-T from Microchip Technology provides a reliable and durable non-volatile memory solution that ensures the integrity and availability of your critical data.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess