The AT25F512ANSH27 from Microchip Technology is a high-performance, serial NOR flash memory device that provides a reliable storage solution for a wide range of embedded systems. This compact flash memory is part of Microchip's extensive AT25 series, designed to offer designers a flexible and efficient non-volatile memory option.
Key Features
- Memory Size: The device comes with a 512 Kb memory size, suitable for storing boot code, firmware, and other critical data.
- Interface: It features a Serial Peripheral Interface (SPI) that allows for high-speed data transfer and simple integration into most microcontroller-based systems.
- Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the AT25F512ANSH27 is optimized for low-power applications.
- Performance: With fast read speeds and efficient write operations, it ensures minimal delay in accessing data, enhancing overall system performance.
- Package: The device is available in an 8-lead SOIC (N) package, offering a compact footprint for space-constrained applications.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
- Endurance: The flash memory boasts a high endurance with a typical value of 100,000 write/erase cycles, ensuring longevity and stability for applications that require frequent data updates.
- Data Retention: Offers a data retention period of 20 years, providing a secure and persistent storage solution.
Applications
The AT25F512ANSH27 is ideal for a variety of applications, including but not limited to:
- Embedded microcontroller storage
- Boot and configuration storage for networking hardware
- Industrial control systems
- Medical devices
- Smart meters
- Consumer electronics
With its robust design and comprehensive feature set, the Microchip Technology AT25F512ANSH27 Serial Flash Memory is a versatile choice for designers looking to enhance their products with reliable data storage capabilities.