EN
  • EN
  • DE

AT26DF321SSU

Part No AT26DF321SSU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024389-AT26DF321SSU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT26DF321SSU CAD Model

Description

Introducing the AT26DF321SSU from Microchip Technology

The AT26DF321SSU is a high-performance 32-megabit Serial Flash memory device from the renowned Microchip Technology, designed to cater to a wide range of applications where reliable and fast non-volatile memory storage is essential. This compact and efficient memory module is ideal for use in a variety of sectors including consumer electronics, telecommunications, industrial, and automotive markets.

Key Features

  • Memory Capacity: The device boasts a substantial 32-megabit storage capacity, allowing ample space for firmware storage, parameter settings, or data logging.
  • Serial Interface: It utilizes a Serial Peripheral Interface (SPI) that ensures high-speed data transfer rates, which is critical for applications requiring fast access to code or data.
  • Programmable Security: The AT26DF321SSU offers security features that enable users to protect their intellectual property through programmable security sectors.
  • Flexible Erase Capabilities: Users can benefit from the flexible erase capabilities of the device, which include 4KB sectors, 32KB blocks, and full chip erase options, making it suitable for a wide range of data management requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AT26DF321SSU operates with low power consumption, making it an excellent choice for battery-operated devices.
  • Wide Operating Temperature Range: The device is built to perform reliably in extreme conditions, with an operating temperature range that ensures stability across various environments.
  • Industry-Standard Packaging: The AT26DF321SSU comes in an 8-lead SOIC package, which is compatible with industry-standard PCB layouts and assembly processes.

Applications

The versatility of the AT26DF321SSU allows it to be integrated into a multitude of applications, including:

  • Embedded Systems
  • Mobile Devices
  • Wireless Communication Modules
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Industrial Control Systems

With its robust design, comprehensive feature set, and the backing of Microchip Technology's reputation for quality, the AT26DF321SSU stands out as a superior choice for designers and engineers seeking a reliable and efficient memory solution.

You May Also Be Interested in

Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess