EN
  • EN
  • DE

MC10114P

Part No MC10114P
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE RECEIVER 16-PIN PDIP RAIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634271-MC10114P
Ultra Librarian 3D Model Ultra Librarian MC10114P CAD Model

Description

The MC10114P from ON Semiconductor is a versatile and high-performance triple line receiver designed to address the needs of complex digital communication systems. This integrated circuit is part of ON Semiconductor's esteemed family of ECL (Emitter Coupled Logic) devices, known for their high speed and reliability.

Featuring three independent line receivers in a single package, the MC10114P offers a compact and efficient solution for receiving digital signals in a variety of applications. Each receiver has differential inputs and outputs, providing enhanced noise immunity and allowing for the direct interfacing with ECL logic levels. This makes the MC10114P an ideal choice for high-speed data transmission and reception in noisy environments.

The device operates over a wide voltage range and is characterized by its fast propagation delay and minimal power consumption. It is designed to handle high data rates, making it suitable for use in telecommunications equipment, high-speed data acquisition systems, and other digital applications where speed and accuracy are paramount.

Constructed with ON Semiconductor's advanced semiconductor technology, the MC10114P ensures a robust and reliable performance. Its industry-standard DIP (Dual In-line Package) makes it easy to integrate into existing designs, providing a straightforward upgrade path for systems requiring higher performance levels.

Key features of the MC10114P include:

  • Triple line receivers with differential inputs and outputs
  • High-speed ECL logic operation
  • Wide operating voltage range for flexible use
  • Fast propagation delay for high data rate handling
  • Low power consumption for energy-efficient designs
  • Standard DIP packaging for easy implementation

In conclusion, the MC10114P from ON Semiconductor is a high-quality, high-speed triple line receiver that offers exceptional performance for digital communication systems. Its combination of speed, power efficiency, and noise immunity makes it a valuable component for designers looking to enhance the capabilities of their high-speed digital applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess