EN
  • EN
  • DE

LTC1439EG#PBF

Part No LTC1439EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 143612-LTC1439EG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1439EG#PBF CAD Model

Description

The LTC1439EG#PBF is a cutting-edge synchronous step-down switching regulator designed and manufactured by Linear Technology. This regulator is a remarkable solution for power management applications requiring high efficiency, compact design, and reliable performance over a wide input voltage range.

Key Features:

  • Wide Input Voltage Range: The LTC1439EG#PBF can operate with input voltages ranging from 4.5V to 36V, making it versatile for various applications including industrial, automotive, and telecommunications.
  • High Efficiency: With synchronous rectification, the regulator achieves high efficiency, which is essential for reducing heat dissipation and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows designers to tailor the regulator to specific needs, ensuring compatibility with a wide range of devices and systems.
  • Low Dropout Operation: The device is capable of low dropout operation, which enhances performance by maintaining regulation even when the input voltage is very close to the output voltage.
  • Programmable Soft-Start: The integrated soft-start feature minimizes inrush current during startup, providing a controlled ramp-up to the desired output voltage and protecting both the regulator and the load.
  • Protection Features: The LTC1439EG#PBF includes overcurrent protection and thermal shutdown, ensuring safe operation under abnormal conditions and enhancing the longevity of the product.

Applications:

The LTC1439EG#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Computing Devices
  • Distributed Power Systems
  • Networking Equipment
  • Industrial Equipment
  • Automotive Power Systems

Package and Quality:

The LTC1439EG#PBF comes in a 36-lead SSOP package, which is designed for space-constrained applications. Linear Technology ensures high-quality standards, with each unit rigorously tested to meet the demands of various industries and applications.

Conclusion:

In summary, the LTC1439EG#PBF from Linear Technology is a highly efficient, versatile, and reliable synchronous step-down switching regulator. Its robust feature set and wide input voltage range make it an excellent choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess