EN
  • EN
  • DE

AT27BV256-70RU

Part No AT27BV256-70RU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 256KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT27BV256
Standard Package 26 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565321-AT27BV256-70RU
Ultra Librarian 3D Model Ultra Librarian AT27BV256-70RU CAD Model

Description

Microchip Technology's AT27BV256-70RU EEPROM

The AT27BV256-70RU from Microchip Technology is a high-performance 256K (32K x 8) paged Electrically Erasable Programmable Read-Only Memory (EEPROM) component that offers fast read access times of up to 70ns with power-efficient operation. Designed for applications that require reliable and durable non-volatile memory storage, this EEPROM is an ideal solution for a wide range of industrial, automotive, and telecommunications applications.

Featuring a user-friendly standard JEDEC EEPROM pinout, the AT27BV256-70RU is easy to integrate into existing designs. The device operates across a wide voltage range of 2.7V to 3.6V, making it suitable for battery-operated and low-power systems. Its low power consumption extends battery life in portable devices, while its high endurance ensures data retention and reliability over an extensive product lifecycle.

The AT27BV256-70RU supports rapid programming and erase cycles, which are essential for real-time data logging and dynamic parameter updates. It also includes a hardware data protection feature to prevent inadvertent writes, ensuring the integrity of the stored data. The device is available in a robust 28-pin TSOP package, which is both space-saving and offers a high level of environmental resistance, making it suitable for harsh operating conditions.

Microchip Technology's commitment to quality means that the AT27BV256-70RU is manufactured to the highest standards, with a focus on performance consistency and long-term reliability. This EEPROM also benefits from Microchip's renowned customer support and extensive technical resources, ensuring that developers have access to the assistance and information they need to implement the AT27BV256-70RU successfully in their projects.

Whether you're designing sophisticated industrial control systems, automotive electronics, or innovative consumer gadgets, the AT27BV256-70RU provides the non-volatile memory solution you need to store critical data securely and efficiently.

For more information on the AT27BV256-70RU, including datasheets, technical specifications, and ordering information, please visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess