EN
  • EN
  • DE

AT27BV256-90JI

Part No AT27BV256-90JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 256KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27BV256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565324-AT27BV256-90JI
Ultra Librarian 3D Model Ultra Librarian AT27BV256-90JI CAD Model

Description

The AT27BV256-90JI from Microchip Technology is a high-performance 256K (32K x 8) Parallel EEPROM, designed for use in a wide array of computing and electronic applications. This device offers a fast read access time of 90ns, making it suitable for high-speed applications where data retrieval speed is critical.

Key Features

  • High-Speed Read Access: With a 90ns access time, the AT27BV256-90JI allows for rapid data retrieval, enhancing the performance of the system it is integrated into.
  • Large Storage Capacity: The EEPROM provides a substantial 256Kbit (32K x 8) of memory, enabling the storage of considerable amounts of data.
  • Low Power Consumption: This device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Parallel Interface: The parallel interface ensures compatibility with most microcontrollers and offers straightforward integration into existing systems.
  • Flexible Voltage Range: The AT27BV256-90JI operates within a voltage range of 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • High Reliability: Manufactured by Microchip Technology, this EEPROM is built to last, with a high endurance and a long data retention period.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Package Type: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides robust physical protection.

Applications

The AT27BV256-90JI is versatile and can be used in various applications, including:

  • Embedded systems requiring a non-volatile memory solution
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

In conclusion, the AT27BV256-90JI from Microchip Technology is a reliable and high-speed EEPROM that offers a significant amount of storage with low power consumption, making it an excellent choice for a wide range of applications where data integrity and performance are paramount.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess