EN
  • EN
  • DE

AT27C040-90JI

Part No AT27C040-90JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27C040
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565364-AT27C040-90JI
Ultra Librarian 3D Model Ultra Librarian AT27C040-90JI CAD Model

Description

Microchip Technology's AT27C040-90JI: A High-Performance EPROM

The AT27C040-90JI is a cutting-edge EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-density 4-Megabit memory chip is an ideal storage solution for applications where reliable and durable non-volatile memory is crucial.

This particular EPROM model boasts a 90 nanosecond access time, providing the high-speed performance required for today’s fast-paced electronic environments. The AT27C040-90JI is designed in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint on circuit boards but also offers robust physical protection and reliable connectivity.

Key Features of AT27C040-90JI

  • High-Density Storage: With 4 Megabits of storage, this EPROM can hold large amounts of data, making it suitable for complex programs and systems.
  • Fast Access Time: The 90 ns access time ensures that data can be read quickly, which is essential for high-speed microprocessor systems.
  • Low Power Consumption: Designed to be energy-efficient, the AT27C040-90JI helps to minimize power usage in embedded systems, which is particularly beneficial for battery-powered devices.
  • Wide Operating Temperature Range: It can operate reliably across a broad temperature range, making it suitable for demanding industrial applications.
  • Easy Programming: The device is designed for simple programming, which can be performed with a wide range of industry-standard programmers.
  • Reusability: As an EPROM, the AT27C040-90JI can be erased and reprogrammed, providing flexibility and a longer lifespan for the products in which it is used.

The AT27C040-90JI is an excellent memory solution for a variety of applications, including but not limited to, embedded systems, telecommunications, personal computers, and gaming devices. Its reliability, combined with Microchip Technology's support and expertise, makes it a trusted choice for designers and engineers looking to integrate a robust non-volatile memory component into their systems.

Whether you're developing new hardware or upgrading existing systems, the AT27C040-90JI from Microchip Technology offers the performance, durability, and flexibility needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess