EN
  • EN
  • DE

25LC040A-I/P

Part No 25LC040A-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 10MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1003511-25LC040A-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC040A-I/P CAD Model

Description

Microchip Technology's 25LC040A-I/P EEPROM

The 25LC040A-I/P is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a flexible and reliable non-volatile memory solution for applications that require data storage. This EEPROM device is part of the serial EEPROM family and is optimized for use in a wide range of industrial, automotive, and consumer electronics where efficient data storage is crucial.

Key Features:

  • Memory Size: The device offers a 4 Kbit (512 x 8) memory size, providing sufficient space for calibration data, device configuration, and small application data storage.
  • Communication Interface: It utilizes the industry-standard 2-wire serial I2C interface for communication, ensuring compatibility with a vast array of microcontrollers and processors.
  • Operating Voltage Range: The 25LC040A-I/P operates within a voltage range of 2.5V to 5.5V, making it versatile for different power environments and battery-operated applications.
  • Temperature Range: This EEPROM is designed to perform reliably across an industrial temperature range of -40°C to +85°C, suitable for harsh operating conditions.
  • Packaging: It is available in a standard 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various PCB designs.
  • Write Protect: A hardware write-protect pin (WP) provides protection for the entire memory array, preventing accidental data overwrites and ensuring data integrity.
  • Endurance: The device boasts a high endurance of 1 million erase/write cycles, ensuring a long operational lifespan even with frequent data updates.
  • Data Retention: It offers a data retention period of over 200 years, providing assurance that data will be preserved over extended periods without power.

Applications:

The 25LC040A-I/P's robust design and reliability make it an excellent choice for various applications, including:

  • Industrial and automotive electronics
  • Consumer electronics
  • Smart cards
  • Data logging systems
  • Portable devices
  • Network routers, switches, and servers

Microchip Technology's 25LC040A-I/P EEPROM offers a balanced combination of performance, reliability, and ease of integration, making it a preferred choice for designers and engineers looking for a non-volatile memory solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess