EN
  • EN
  • DE

LE24C162M-TLM-E

Part No LE24C162M-TLM-E
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Package 8-MFP
Manufacturer Homepage www.onsemi.com
Win Source Part Number 731912-LE24C162M-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE24C162M-TLM-E CAD Model

Description

Product Overview: LE24C162M-TLM-E by ON Semiconductor

The LE24C162M-TLM-E is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations in power and signal management, logic, discrete, and custom semiconductor solutions. This product is part of ON Semiconductor's comprehensive non-volatile memory portfolio, which offers high reliability and low-power consumption, making it an ideal choice for a wide range of applications.

With a storage capacity of 16 Kbits, the LE24C162M-TLM-E provides ample space for firmware storage, device configuration, and data logging tasks. It utilizes the standard I²C-bus Interface, which ensures easy integration into existing systems with a minimal number of connections, thereby simplifying the design and reducing the overall system cost.

The LE24C162M-TLM-E operates across a wide voltage range of 2.5V to 5.5V, which makes it versatile for use in various electronic devices, from battery-operated gadgets to industrial control systems. This flexibility in voltage requirements ensures compatibility with both legacy systems and modern low-voltage designs.

The EEPROM's endurance is rated at 1 million write cycles, and it has a data retention period of over 100 years, which speaks to the robustness and longevity of the memory storage. This durability is critical for applications where data integrity and reliability over extended periods are paramount.

ON Semiconductor's LE24C162M-TLM-E also features a write protect pin, which provides hardware protection of the entire memory array. This is particularly useful in preventing inadvertent writes to the memory during power-up or power-down sequences, as well as in securing the contents against unauthorized changes.

The device comes in a compact 8-pin SOP package, which is conducive to space-constrained applications. Additionally, it is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and meeting the regulatory requirements for electronic products.

In summary, the LE24C162M-TLM-E from ON Semiconductor is a reliable, high-performance EEPROM chip that offers a blend of durability, low power consumption, and ease of integration, making it an excellent choice for designers looking for a memory solution that will stand the test of time.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
360+ $0.2800 $100.8000
555+ $0.2713 $150.5715
765+ $0.2625 $200.8125
990+ $0.2538 $251.2620
1,320+ $0.2275 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 946 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess