EN
  • EN
  • DE

AT27C4096-55PU

Part No AT27C4096-55PU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EPROM 4MBIT PARALLEL 40DIP / EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55 ns 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT27C4096
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Standard Package 10
Win Source Part Number 990989-AT27C4096-55PU
Ultra Librarian 3D Model Ultra Librarian AT27C4096-55PU CAD Model

Description

Microchip Technology AT27C4096-55PU

The AT27C4096-55PU is a high-performance 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, Microchip Technology. This memory component is designed to offer a reliable storage solution for applications requiring fast access times and a non-volatile memory that does not need to be frequently updated.

With an access time of 55 nanoseconds, the AT27C4096-55PU provides speedy read operations, making it an excellent choice for high-speed microprocessor systems. The device operates within a standard 5V power supply, which is convenient for integration into existing designs without the need for additional power management components.

Encased in a 40-pin DIP (Dual In-line Package), the AT27C4096-55PU is suitable for through-hole mounting, which is beneficial for prototyping and applications where durability and ease of replacement are important. The DIP packaging also allows for better heat dissipation compared to surface-mount equivalents, ensuring reliable operation under varying environmental conditions.

The chip's organization of 256K x 16 enables a well-structured arrangement of data, which can be crucial for systems that require organized memory mapping. This EPROM is also designed with a two-line control function that helps to eliminate bus contention issues, thereby providing more stable operation in complex systems with multiple memory devices.

Microchip Technology ensures that the AT27C4096-55PU is manufactured to high standards, offering features like high-speed access time, low power consumption, and a wide operating temperature range. These features make it an ideal choice for a broad array of applications, including but not limited to embedded systems, telecommunications, computing, and industrial control systems.

The AT27C4096-55PU also supports JEDEC standard pinouts, which simplifies the design process for engineers, as it ensures compatibility with other standard EPROM devices. This compatibility, along with Microchip's reputation for producing high-quality and reliable components, makes the AT27C4096-55PU a trustworthy and efficient solution for permanent data storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess