EN
  • EN
  • DE

AT27C512R-12RA

Part No AT27C512R-12RA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1046450-AT27C512R-12RA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512R-12RA CAD Model

Description

The AT27C512R-12RA from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This integrated circuit features a 512K (64K x 8) bit configuration, providing ample space for firmware storage, device configuration parameters, or other data that requires non-volatile memory.

Key Features:

  • High-speed access time: The device boasts a rapid access time of 120ns, enabling swift read operations which is crucial for time-sensitive tasks and high-performance systems.
  • Low power consumption: Designed with power efficiency in mind, the AT27C512R-12RA operates with low power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Wide operating voltage range: It supports a wide voltage range of 4.5V to 5.5V, providing flexibility and reliability across different power supply conditions.
  • Programmable chip select options: The chip offers programmable features such as chip select options for easy integration into various system designs.
  • JEDEC standard pinout: The EEPROM follows the JEDEC standard pinout, ensuring compatibility with common programming equipment and simplifying the design process.
  • Temperature range: It operates within an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Package type: This device is available in a 28-pin PLCC package, which is widely used and recognized in the industry.

Applications:

The AT27C512R-12RA is versatile and can be used in a variety of applications, such as:

  • Embedded systems and microcontroller units
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of speed, efficiency, and reliability, the AT27C512R-12RA EEPROM from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that can withstand the demands of both commercial and industrial applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess