Microchip Technology AT27C512R-45LC EEPROM
The AT27C512R-45LC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This device is designed to offer designers a flexible and reliable solution for storing firmware, calibration data, or any other application that requires non-volatile memory. With a storage capacity of 512 kilobits, the AT27C512R-45LC provides ample space for your data storage needs.
One of the key features of the AT27C512R-45LC is its fast access time of 45 nanoseconds, which enables quick data retrieval and enhances the overall performance of the system it's integrated into. This makes it an excellent choice for performance-critical applications such as embedded systems, telecommunications, and computing devices where speed is paramount.
Designed with longevity in mind, the AT27C512R-45LC is fabricated using Microchip's high-reliability CMOS technology. This ensures low power consumption and a wide operating voltage range of 4.5V to 5.5V, making it suitable for battery-powered devices and other power-sensitive applications. Additionally, its endurance and data retention capabilities are robust, with the EEPROM capable of withstanding 10,000 write/erase cycles and preserving data for a minimum of 10 years.
The device comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for easy integration into a variety of circuit board layouts. The AT27C512R-45LC also supports a full military temperature range of -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
For ease of use, the AT27C512R-45LC is designed to be pin-compatible with the AT27C512 OTP (One-Time Programmable) memory, allowing for a smooth transition between programmable and fixed code storage solutions without the need for significant board redesigns.
Overall, the AT27C512R-45LC from Microchip Technology is a versatile and dependable EEPROM solution that offers the perfect blend of speed, power efficiency, and durability for a wide array of applications.