EN
  • EN
  • DE

AT27C516-85JC

Part No AT27C516-85JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 32K x 16
Memory Interface Parallel
Access Time 85 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT27C516
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565415-AT27C516-85JC
Ultra Librarian 3D Model Ultra Librarian AT27C516-85JC CAD Model

Description

Microchip Technology AT27C516-85JC Overview

The AT27C516-85JC is a high-performance EPROM (Erasable Programmable Read-Only Memory) chip from the reputable semiconductor manufacturer, Microchip Technology. This device offers a reliable storage solution for firmware and application code in a wide array of electronic systems. The AT27C516-85JC is designed to meet the rigorous demands of modern industrial, automotive, and consumer applications where durability and data integrity are critical.

Key Features

  • Memory Capacity: The device boasts a significant 512K (64K x 8) memory size, providing ample space for complex software stacks or data sets.
  • Access Time: With an access time of 85 ns, this EPROM provides quick data retrieval, making it suitable for high-speed microprocessor systems.
  • Programming Voltage: It supports a programming voltage of 12.5V, which is standard for EPROM technologies, ensuring compatibility with conventional programming equipment.
  • Package: The AT27C516-85JC is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling in manufacturing environments.
  • Temperature Range: This component operates within an industrial temperature range, ensuring reliability under extreme conditions.
  • Low Power Consumption: It features low power consumption in both active and standby modes, making it an energy-efficient choice for battery-operated devices.

Applications

The versatility of the AT27C516-85JC allows its use across various sectors. It is an ideal choice for embedded systems requiring a non-volatile memory solution, such as:

  • Automotive control units
  • Industrial automation systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the AT27C516-85JC is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the highest standards. Customers can trust this EPROM to provide reliable performance and maintain data integrity over its lifespan.

In summary, the AT27C516-85JC from Microchip Technology is a robust, high-speed memory component that offers a combination of performance, power efficiency, and reliability, making it a top choice for designers and engineers in need of a dependable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess