EN
  • EN
  • DE

AT27LV010A-12TC

Part No AT27LV010A-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27LV010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565418-AT27LV010A-12TC
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-12TC CAD Model

Description

Microchip Technology's AT27LV010A-12TC: A Reliable Low-Voltage EPROM

The AT27LV010A-12TC is a cutting-edge, low-voltage, 1-megabit EPROM product from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This device is particularly suited for applications that require storage of large amounts of data without the need for periodic refreshment, making it an excellent choice for firmware storage, device configuration, and boot code storage.

Key Features

  • High-Density Storage: With a storage capacity of 1 Mbit (128K x 8), the AT27LV010A-12TC provides ample space for storing critical data and code.
  • Low-Voltage Operation: This EPROM operates at a voltage range of 3V to 3.6V, making it ideal for battery-operated and power-sensitive applications.
  • Fast Access Time: The device boasts a fast access time of 120 ns, allowing for quick data retrieval and efficient system performance.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and functionality under extreme conditions.
  • CMOS Technology: Utilizing CMOS process technology, the AT27LV010A-12TC offers low power consumption, which is crucial for portable and energy-efficient designs.
  • Package Type: The product comes in a 32-lead, thin small outline package (TSOP), providing a compact solution for space-constrained applications.

Applications

The AT27LV010A-12TC is versatile and can be used in various applications, including:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Portable devices
  • Industrial control systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT27LV010A-12TC is no exception and is backed by Microchip's robust support and service network. Customers can rely on this EPROM to maintain data integrity and provide consistent performance over its operational lifespan.

Whether you are designing a sophisticated industrial system or a consumer electronics product, the AT27LV010A-12TC from Microchip Technology offers the features and reliability needed to meet the demands of your application.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess