EN
  • EN
  • DE

AT27LV512A-15TC

Part No AT27LV512A-15TC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 512KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT27LV512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862097-AT27LV512A-15TC
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-15TC CAD Model

Description

Microchip Technology AT27LV512A-15TC

The AT27LV512A-15TC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a storage capacity of 512 kilobits. This integrated circuit is designed to offer a reliable and flexible storage solution for various applications in the industrial, automotive, and telecommunications sectors.

One of the key features of the AT27LV512A-15TC is its fast access time of 15 nanoseconds, which allows for quick data retrieval, enhancing the performance of embedded systems. Additionally, the chip operates within a wide voltage range of 3V to 3.6V, making it compatible with a variety of low-voltage applications and providing designers with the flexibility to integrate it into various system architectures.

The device comes in a 32-lead Thin Small Outline Package (TSOP) that is surface-mountable, providing a compact footprint that is ideal for space-constrained applications. Its small form factor also contributes to more efficient board space utilization, which is essential for modern, densely-packed electronic assemblies.

For data integrity, the AT27LV512A-15TC features hardware data protection, ensuring that the stored information remains safe and unaltered during critical operations or in the event of unexpected power-down scenarios. It also supports a wide temperature range from -40°C to +125°C, which guarantees stable operation under extreme environmental conditions.

Moreover, the AT27LV512A-15TC is designed for easy programming and erasure, which is vital for rapid development cycles and for devices that require frequent firmware updates. Its endurance and reliability are further enhanced by Microchip's proven EEPROM technology, which ensures a minimum of 100,000 write/erase cycles and a data retention period of 20 years.

In conclusion, the AT27LV512A-15TC is a robust, high-speed memory solution that provides designers with a dependable and flexible option for a variety of applications. Its combination of fast access time, low power consumption, and high reliability makes it an excellent choice for meeting the stringent requirements of today's electronic devices.

You May Also Be Interested in

Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess