EN
  • EN
  • DE

AT28BV256-20JU-T

Part No AT28BV256-20JU-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 256KBIT PAR 32PLCC / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number AT28BV256
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT28BV256-20JU-TTR,AT28BV256-20JU-TDKR,AT28BV256-20JU-TCT
Standard Package 750
Win Source Part Number 1320856-AT28BV256-20JU-T
Ultra Librarian 3D Model Ultra Librarian AT28BV256-20JU-T CAD Model

Description

Microchip Technology AT28BV256-20JU-T EEPROM

The AT28BV256-20JU-T from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit designed for efficient data storage and retrieval in a wide range of applications. This particular EEPROM chip boasts a generous 256K (32K x 8) storage capacity, providing ample space for firmware, configuration parameters, or any other type of non-volatile data that may need to be preserved across power cycles.

Operating at a speed of 20MHz, the AT28BV256-20JU-T ensures quick data access, making it an ideal choice for applications that require fast read and write operations. The device operates within a voltage range of 2.7V to 5.5V, allowing for flexibility in different system power environments and compatibility with both 3.3V and 5V systems.

One of the key features of this EEPROM is its low-power consumption, which makes it suitable for battery-operated and power-sensitive devices. Furthermore, the AT28BV256-20JU-T offers an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which is recognized for its durability and ease of handling during the manufacturing process. The AT28BV256-20JU-T is also available in tape and reel packaging, facilitating automated assembly and efficient inventory management for high-volume production.

With its robust design and proven reliability, the AT28BV256-20JU-T EEPROM from Microchip Technology is an excellent storage solution for a diverse array of applications, including but not limited to, embedded systems, industrial controls, consumer electronics, medical devices, and automotive electronics. Its enduring data retention and high endurance make it a dependable choice for designers and engineers looking to incorporate non-volatile memory into their projects.

For detailed technical specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1214 $50.2428
5+ $20.6125 $103.0625
8+ $19.9683 $159.7464
11+ $19.3242 $212.5662
14+ $18.6801 $261.5214
18+ $16.7476 $301.4568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess