EN
  • EN
  • DE

AT28BV64-30SI

Part No AT28BV64-30SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 300 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT28BV64
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565448-AT28BV64-30SI
Ultra Librarian 3D Model Ultra Librarian AT28BV64-30SI CAD Model

Description

Microchip Technology AT28BV64-30SI EEPROM

The AT28BV64-30SI is a high-performance, 64-Kilobit parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers non-volatile storage solutions for a wide array of electronic applications, particularly suitable for those requiring data retention after power-off scenarios.

With a 64K (8K x 8) memory configuration, the AT28BV64-30SI provides ample storage for device configurations, calibration data, user settings, and small program code repositories. The "-30SI" suffix in the product name indicates a speed grade of 30 nanoseconds, ensuring swift data access and high-speed read operations, which are critical for time-sensitive applications.

One of the hallmark features of this EEPROM is its low-power consumption, making it an ideal choice for power-sensitive designs. The AT28BV64-30SI operates from a single 2.7V to 5.5V power supply, providing versatility across different power environments and ensuring compatibility with both 5V and 3.3V microcontroller systems.

The device supports an industrial temperature range of -40°C to +85°C, which allows it to perform reliably in harsh environmental conditions, making it suitable for industrial, automotive, and outdoor applications. Its package type is SOIC (Small Outline Integrated Circuit), with a narrow body and a 28-lead count, which makes it ideal for space-constrained PCB designs.

The AT28BV64-30SI also includes features such as byte write and page write capabilities, allowing for efficient data management and storage optimization. Data integrity is ensured through a hardware data protection feature, which includes a write protect pin to prevent inadvertent writes during power transitions.

In summary, the Microchip Technology AT28BV64-30SI EEPROM stands out with its fast access time, low power consumption, and robustness in extreme temperatures, making it a reliable choice for designers and engineers looking to integrate a dependable non-volatile memory component into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess