EN
  • EN
  • DE
  • IT

AT28BV64B-20SU-T

Part No AT28BV64B-20SU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 200 ns 28-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28BV64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT28BV64B-20SU-TDKR, AT28BV64B-20SU-TCT, AT28BV64B-20SU-TTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911879-AT28BV64B-20SU-T
Ultra Librarian 3D Model Ultra Librarian AT28BV64B-20SU-T CAD Model

Description

Microchip Technology AT28BV64B-20SU-T EEPROM

The AT28BV64B-20SU-T is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device delivers a robust storage solution for applications requiring reliable data retention and flexible data management. It is especially well-suited for use in embedded systems, industrial controls, and various consumer electronics where long-term data storage is critical.

This EEPROM features a 64-Kilobit memory capacity, providing ample space for firmware storage, configuration parameters, or any other data that may require easy and frequent updating. The AT28BV64B-20SU-T operates at a speed of 20MHz, ensuring swift data access and programming capabilities, which is essential for high-speed microcontroller-based systems.

One of the key advantages of the AT28BV64B-20SU-T is its wide operating voltage range, typically from 2.7V to 5.5V, making it versatile for various power supply configurations. This feature allows it to be integrated into both 3V and 5V systems seamlessly, providing designers with flexibility in their circuit designs.

The device is available in a surface-mount, SOIC (Small Outline Integrated Circuit) package, with the "SU" suffix indicating the package type. The package is designed to be soldered directly onto a printed circuit board, saving space and making it ideal for compact electronic assemblies. The "-T" suffix specifies that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency in high-volume production environments.

For ease of use, the AT28BV64B-20SU-T includes features such as byte write and page write, allowing for efficient programming of single bytes or larger blocks of data. Additionally, the device supports a fast write cycle time, which minimizes downtime and enhances the overall performance of the system in which it is used.

Overall, the Microchip Technology AT28BV64B-20SU-T EEPROM stands out as a reliable, efficient, and flexible storage solution for a wide array of electronic applications. Its robust design, combined with its ease of integration and programming, make it a go-to choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9480 $59.7920
9+ $12.2651 $110.3859
13+ $11.8818 $154.4634
18+ $11.4985 $206.9730
23+ $11.1152 $255.6496
31+ $9.9654 $308.9274
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess