EN
  • EN
  • DE
  • IT

MCP2558FD-H/SN

Part No MCP2558FD-H/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2558
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852227-MCP2558FD-H/SN
Ultra Librarian 3D Model Ultra Librarian MCP2558FD-H/SN CAD Model

Description

Microchip Technology's MCP2558FD-H/SN CAN Transceiver

The MCP2558FD-H/SN is a high-performance, flexible CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly suitable for automotive and industrial applications where reliable data communication is crucial.

With its robust design, the MCP2558FD-H/SN is compliant with the ISO11898-2 and ISO11898-5 standards for CAN FD (Flexible Data-rate), allowing for increased data rates and improved data bandwidth in comparison to traditional CAN 2.0 systems. The transceiver supports both CAN 2.0 and CAN FD protocols, making it a versatile choice for systems that require backward compatibility or are transitioning to the newer, faster CAN FD standard.

The device operates over a wide temperature range and features various protection mechanisms against electrical hazards, such as over-temperature shutdown, short-circuit protection, and an under-voltage lockout for safe operation in harsh environments. It also includes a Silent mode (also known as Listen-only mode) which allows the transceiver to receive data on the CAN bus without influencing it, an essential feature for diagnostic and monitoring applications.

One of the key attributes of the MCP2558FD-H/SN is its low quiescent current, which makes it an energy-efficient choice for battery-operated systems. Additionally, the transceiver comes in a small-footprint 8-pin SOIC package, providing a compact solution that can easily be integrated into space-constrained designs.

Whether you're designing advanced automotive networks, industrial automation systems, or sophisticated medical equipment, the MCP2558FD-H/SN offers a reliable and high-speed interface for your CAN network needs. With Microchip's commitment to quality and support, this transceiver is an excellent choice for engineers looking to enhance their systems with cutting-edge communication capabilities.

For detailed specifications, application notes, and additional resources, potential users are encouraged to visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $11.6418
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.0103
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.3347
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5351
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.1184
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $5.6437

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4546 $50.9110
85+ $1.1935 $101.4475
130+ $1.1562 $150.3060
180+ $1.1189 $201.4020
235+ $1.0816 $254.1760
310+ $0.9698 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess