EN
  • EN
  • DE

TJA1051AT/0Z

Part No TJA1051AT/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO  /  1/1 Transceiver CAN 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Cut Tape (CT),
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA1051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-TJA1051AT/0ZDKR,568-TJA1051AT/0ZTR,568-TJA1051AT/0ZCT,935361511431
Standard Package 2,500
Win Source Part Number 1099383-TJA1051AT/0Z
Ultra Librarian 3D Model Ultra Librarian TJA1051AT/0Z CAD Model

Description

Product Overview: NXP TJA1051AT/0Z High-Speed CAN Transceiver

The NXP TJA1051AT/0Z is a high-speed Controller Area Network (CAN) transceiver, designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is a critical component for automotive and industrial networks, where reliable data communication is essential for the proper functioning of complex systems.

Key Features:

  • Improved Electromagnetic Compatibility (EMC): The TJA1051AT/0Z features excellent EMC performance, reducing the likelihood of electromagnetic interference in sensitive applications.
  • High-Speed Operation: It supports the CAN protocol specification version 2.0B with data rates up to 1 Mbit/s, making it suitable for high-speed CAN applications.
  • Low Power Consumption: The device includes a very low current standby mode with remote wake-up capability, which is ideal for power-sensitive applications.
  • Fail-Safe Features: The transceiver has fail-safe features such as thermal protection, short-circuit detection, and a 'silent mode' in which the transmitter can be disabled to prevent faulty nodes from disrupting the bus communication.

Applications:

The TJA1051AT/0Z is primarily used in automotive environments but is also suitable for industrial automation, medical equipment, and any other systems that require robust and reliable CAN communication. Its improved features make it an excellent choice for:

  • Automotive networks
  • Industrial control systems
  • Heavy machinery
  • Diagnostic interfaces

Technical Specifications:

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +150°C Package 8-pin SOIC Standby Current 5 µA (typical)

The TJA1051AT/0Z from NXP is a testament to the company's commitment to providing high-quality, robust communication interfaces for demanding applications. With its advanced features and reliable performance, this CAN transceiver is a top choice for designers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess