EN
  • EN
  • DE

AT28BV64B-25TI

Part No AT28BV64B-25TI
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Case / Package TSOP
Density 64 kb
Frequency 250 GHz
Interface Parallel, SPI
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 1 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 28
Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 1176333-AT28BV64B-25TI
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28BV64B-25TI CAD Model

Description

Microchip Technology AT28BV64B-25TI EEPROM

The AT28BV64B-25TI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed to provide reliable non-volatile memory storage. With its 64-Kilobit capacity and fast access time of 250 nanoseconds, this EEPROM is an excellent choice for applications that require data retention without a power supply, such as embedded systems, automotive electronics, and industrial control systems.

This particular model, the AT28BV64B-25TI, comes in a robust and industry-standard 28-lead TSOP (Thin Small Outline Package) that ensures a compact footprint while providing excellent thermal performance. The device operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.

One of the key features of the AT28BV64B-25TI is its low-power consumption, which is crucial for battery-operated and power-sensitive devices. It supports a 2.7V to 5.5V voltage range, offering flexibility in various system designs. The EEPROM is also equipped with hardware data protection, including a write-protect pin and software data protection schemes to prevent accidental data corruption and ensure data integrity.

The AT28BV64B-25TI is designed for simple and efficient interfacing with microcontrollers and microprocessors, featuring a parallel interface for high-speed data transfer. It allows for both byte and page write operations, providing versatility in write performance and endurance with over one million write cycles and a data retention of 100 years.

Overall, the AT28BV64B-25TI from Microchip Technology is a reliable and versatile EEPROM that offers the quality and performance expected from a leading semiconductor manufacturer. Its robust design, low power consumption, and comprehensive data protection features make it an ideal choice for a wide range of applications requiring long-term data storage.

For more detailed technical specifications, sample applications, and support documentation, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess