EN
  • EN
  • DE

AT28C010-15JI

Part No AT28C010-15JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C010
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565461-AT28C010-15JI
Ultra Librarian 3D Model Ultra Librarian AT28C010-15JI CAD Model

Description

The AT28C010-15JI is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This memory device offers a substantial 1 Megabit of storage capacity, making it suitable for applications that require reliable and flexible data storage without the need for a constant power supply.

Key Features

  • Capacity: The AT28C010-15JI provides a generous 1Mbit (128K x 8) of non-volatile memory storage.
  • Speed: This device boasts a fast access time of 150ns, ensuring quick data retrieval and enhancing overall system performance.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, fitting standard digital circuits requirements.
  • Temperature Range: Designed for versatility, it functions within an industrial temperature range of -40°C to +85°C.
  • Package: The EEPROM comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing secure and reliable connections.
  • Endurance: With an endurance of 10,000 write cycles, the AT28C010-15JI is built to last and maintain data integrity over extensive use.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, ensuring long-term reliability of stored information.

Applications

The AT28C010-15JI is ideal for a variety of applications where reliable and durable non-volatile memory is crucial. These applications include:

  • Embedded control systems
  • Industrial automation
  • Medical devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Gaming and entertainment systems

Advantages

By choosing the AT28C010-15JI, engineers and designers can leverage the benefits of EEPROM technology, such as byte-level control over data storage and the ability to perform in-circuit programming and updates. Its fast access time and high reliability make it an excellent choice for critical applications that demand consistent performance and long-term data stability.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess