EN
  • EN
  • DE

AT28C010-20TI

Part No AT28C010-20TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mbit Parallel 200 ns 32-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT28C010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565470-AT28C010-20TI
Ultra Librarian 3D Model Ultra Librarian AT28C010-20TI CAD Model

Description

The AT28C010-20TI from Microchip Technology is a high-performance, 1-Megabit parallel EEPROM designed for versatile storage solutions in a wide range of electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides a storage capacity of 1,048,576 bits and is organized as 128K x 8, allowing for efficient data management and retrieval.

Key Features:

  • High-speed Operation: This device offers a fast access time of 200 ns, making it suitable for high-speed microprocessor systems.
  • Low Power Consumption: The AT28C010-20TI is designed for low power consumption, with typical active read current of 30 mA and standby current of 10 µA, thus conserving power in your designs.
  • 5V ±10% Supply Voltage: The device operates at a standard 5V power supply, with a tolerance of ±10%, providing flexibility and compatibility with most 5V systems.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this EEPROM can reliably function in harsh environments, making it ideal for industrial applications.
  • Hardware Data Protection: The AT28C010-20TI includes hardware features to prevent inadvertent writes, such as a write control pin and a VCC power-up data protection function.
  • High Reliability: Endurance cycles of up to 10,000 write cycles and data retention of 10 years ensure that this EEPROM can reliably store data over an extended period.

Applications:

The AT28C010-20TI EEPROM is a versatile component suitable for a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Medical devices
  • Telecommunication systems
  • Automotive electronics
  • Consumer electronics

With its combination of speed, low power consumption, and robustness, the Microchip AT28C010-20TI is an excellent choice for designers looking to integrate reliable data storage into their electronic projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess