EN
  • EN
  • DE

AT28C010-25FM/883

Part No AT28C010-25FM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PAR 32FLATPACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 250 ns 32-Flatpack, Ceramic Bottom-Brazed
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 32-CFlatpack
Case / Package 32-Flatpack, Ceramic Bottom-Brazed
Family Name AT28C010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911886-AT28C010-25FM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-25FM/883 CAD Model

Description

Microchip Technology's AT28C010-25FM/883

The AT28C010-25FM/883 is a high-performance, military-grade EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to offer a reliable and durable non-volatile memory solution for a wide range of applications. With its 1 Megabit storage capacity, this EEPROM is ideal for systems that require large amounts of data storage without the need for frequent updates.

Key Features:

  • Capacity: The device boasts a substantial 1 Megabit (128K x 8) of memory, providing ample space for code storage, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Speed: It offers fast read and write operations with a 250 ns access time, ensuring quick data retrieval and efficient performance in time-sensitive applications.
  • Temperature Range: This EEPROM is designed to operate over the military temperature range of -55°C to +125°C, making it suitable for use in extreme environmental conditions.
  • Interface: The parallel interface facilitates easy integration with a wide variety of microcontrollers and digital systems.
  • Reliability: With its military-grade specifications, the AT28C010-25FM/883 guarantees high reliability and long-term endurance for mission-critical applications.
  • Power Efficiency: It features low power consumption, which is crucial for battery-operated and power-sensitive devices.
  • Package: The device comes in a hermetically sealed ceramic package, which provides additional protection against harsh conditions and enhances its durability.

Applications:

The AT28C010-25FM/883 is versatile and can be used in a variety of applications, including:

  • Defense and aerospace systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Medical devices
  • Other applications that require robust memory storage

With its combination of high capacity, speed, and durability, the AT28C010-25FM/883 from Microchip Technology is a top choice for designers and engineers looking for a memory solution that can withstand the rigors of high-stakes, demanding environments.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess