EN
  • EN
  • DE

AT28C1620DM883C

Part No AT28C1620DM883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196672-AT28C1620DM883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C1620DM883C CAD Model

Description

Microchip Technology's AT28C1620DM883C EEPROM

The AT28C1620DM883C is a high-performance, 16-megabit Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the rigorous demands of military, aerospace, and high-reliability applications, offering a robust storage solution for critical data and firmware.

Key Features

  • High Density Memory: With a storage capacity of 16 megabits, the AT28C1620DM883C provides ample space for code and data storage, making it an ideal choice for complex applications with extensive firmware or data logging requirements.
  • Fast Access Time: The device boasts a fast access time, ensuring quick data retrieval and efficient operation, which is crucial for high-speed systems and time-sensitive applications.
  • Parallel Interface: The parallel interface of the AT28C1620DM883C allows for easy integration into existing systems, providing a straightforward connection to microcontrollers and other digital circuits.
  • Extended Temperature Range: Designed to operate under extreme conditions, this EEPROM can function over an extended temperature range, making it suitable for deployment in harsh environments.
  • Long-term Data Retention: The AT28C1620DM883C is engineered for reliable long-term data retention, ensuring that critical data remains intact even through power cycles and over extended periods without power.
  • Low Power Consumption: Power efficiency is a hallmark of Microchip's products, and this EEPROM is no exception. It is designed for low power consumption, helping to extend the life of battery-powered devices.

Applications

The AT28C1620DM883C is versatile and can be used in a wide array of applications, including:

  • Embedded systems requiring high-density non-volatile memory
  • High-reliability industrial applications
  • Military and aerospace programs
  • Telecommunication infrastructure
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the AT28C1620DM883C EEPROM meets the highest standards of reliability and performance, making it a trusted choice for designers and engineers seeking a dependable memory solution.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess