EN
  • EN
  • DE
  • IT

AT28C17-20JC

Part No AT28C17-20JC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 32PLCC / EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 1ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768947-AT28C17-20JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C17
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C17-20JC CAD Model

Description

The AT28C17-20JC is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a robust storage solution with a 16,384 bits of memory, making it suitable for a wide range of applications that require non-volatile memory.

Key Features

  • Memory Size: 16K (2K x 8)
  • Write Cycle Time: 20ms max
  • Access Time: 200ns
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package Type: 32-lead PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years

Product Applications

The AT28C17-20JC is designed for applications where reliable and dependable non-volatile memory storage is essential. It is commonly used in:

  • Microcontroller-based systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Performance and Reliability

With its fast access time and low power consumption, the AT28C17-20JC is optimized for use in systems where performance is key. The device supports 100,000 write cycles and has a data retention period of 10 years, ensuring the integrity and longevity of your critical data. Additionally, its wide operating temperature range makes it suitable for use in harsh environments.

Easy Integration

The AT28C17-20JC comes in a 32-lead PLCC package, which is widely accepted in the industry and ensures easy integration into various PCB designs. Its compatibility with most microcontrollers and the standard parallel interface allows for straightforward connection and minimal design complexity.

Conclusion

Microchip's AT28C17-20JC EEPROM stands out for its reliability, durability, and ease of use, making it an excellent choice for designers and engineers looking for a non-volatile memory solution. Its robust feature set ensures that it can meet the demands of a wide array of applications, providing a trusted solution for data storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess