EN
  • EN
  • DE

AT28C17-20JI

Part No AT28C17-20JI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 32PLCC / EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 1ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768948-AT28C17-20JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C17
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C17-20JI CAD Model

Description

Product Overview: AT28C17-20JI by Microchip Technology

The AT28C17-20JI is a high-performance, non-volatile memory device manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) offers a storage capacity of 16K (2K x 8) and is designed to provide a reliable and durable data storage solution, even in applications that require frequent erasing and reprogramming.

Operating at a speed of 20ns, the AT28C17-20JI ensures fast data access, making it an excellent choice for applications that demand high-speed performance. The device is suitable for a wide range of applications, including but not limited to, industrial control systems, medical devices, automotive electronics, and telecommunications infrastructure.

Key Features:

  • High-speed Operation: 20ns access time, which provides swift data retrieval and enhances overall system responsiveness.
  • Large Storage Capacity: Offers a significant 16K memory space, organized as 2K x 8, allowing ample room for code or data storage.
  • Low Power Consumption: Designed for energy efficiency, it is an ideal choice for battery-powered or power-sensitive applications.
  • Endurance: Capable of withstanding 100,000 write/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for a minimum of 10 years, providing a stable and reliable storage solution over time.
  • Temperature Range: Operates within an industrial temperature range, making it robust and suitable for harsh environments.
  • Package Type: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into various circuit designs.

Applications:

  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Telecommunications
  • Consumer Electronics

The AT28C17-20JI from Microchip Technology is a testament to the company's commitment to providing advanced, reliable, and high-quality memory solutions that meet the evolving needs of the technology industry. Whether you're designing a sophisticated industrial system or a consumer product, this EEPROM can help you achieve the performance and durability your project demands.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess