EN
  • EN
  • DE
  • IT

AT28C256-15FM/883-815

Part No AT28C256-15FM/883-815
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28FLATPK  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 28-CFlatPack
Supplier Device Package 28-FlatPack, Ceramic Bottom-Brazed
Base Product Number AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 15
Win Source Part Number 1032095-AT28C256-15FM/883-815
Ultra Librarian 3D Model Ultra Librarian AT28C256-15FM/883-815 CAD Model

Description

The AT28C256-15FM/883-815 is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, designed to deliver a combination of fast access time, low power consumption, and endurance. This EEPROM provides an efficient storage solution for a wide range of applications in the military, aerospace, and industrial sectors, where reliable and durable non-volatile memory is crucial.

Key Features

  • High-Density Storage: With 256 kilobits of memory, this device can store a substantial amount of data, making it suitable for complex programs and data storage requirements.
  • Fast Access Time: The AT28C256-15FM/883-815 boasts a fast access time of 150 nanoseconds, allowing quick read operations that are essential for high-speed microprocessor environments.
  • Extended Temperature Range: This EEPROM operates reliably across a broad temperature range, making it ideal for applications that are exposed to extreme environmental conditions.
  • Low Power Consumption: It features low power consumption with its CMOS technology, which is beneficial for battery-operated and power-sensitive devices.
  • High Endurance: The device offers high write endurance, capable of withstanding a large number of write cycles, which is vital for applications that require frequent data updates.
  • Parallel Interface: The parallel interface ensures compatibility with most microprocessors and allows for easy integration into existing systems.

Applications

The AT28C256-15FM/883-815 EEPROM is versatile and can be used in various applications, including:

  • Embedded control systems
  • Boot memory for computers and communication devices
  • Industrial and automotive applications requiring data logging
  • Medical equipment with critical data storage needs
  • Military and aerospace applications where robustness and reliability are necessary

In summary, the AT28C256-15FM/883-815 from Microchip Technology is a robust, high-speed EEPROM that offers a reliable non-volatile storage solution for demanding applications. Its combination of speed, density, and durability makes it an excellent choice for designers looking for memory components that can withstand the rigors of extreme conditions and high usage applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess